Capital Lighting, Inc. 3562BA/NS11 Bathroom Fixtures-Two Lights 424166

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bark Product Name: Two Light Bathroom Lights Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bark Product Name: Two Light Bathroom Lights Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
3562BA/NS11 Bathroom Fixtures-Two Lights - 424166 - Capital Lighting, Inc.
Columbus, OH, USA
3562BA/NS11 Bathroom Fixtures-Two Lights
424166
3562BA/NS11 Bathroom Fixtures-Two Lights 424166
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bark Product Name: Two Light Bathroom Lights Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Bark
Product Name: Two Light Bathroom Lights
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424166
Product Name 3562BA/NS11 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details