Capital Lighting, Inc. 3995TP/1464 Bathroom Fixtures-Five+Lights 424165

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Bathroom Lights Glass: Rugiada
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Bathroom Lights Glass: Rugiada

Suppliers

Company
Product
Description
Supplier Links
3995TP/1464 Bathroom Fixtures-Five+Lights - 424165 - Capital Lighting, Inc.
Columbus, OH, USA
3995TP/1464 Bathroom Fixtures-Five+Lights
424165
3995TP/1464 Bathroom Fixtures-Five+Lights 424165
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Bathroom Lights Glass: Rugiada

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tawny Port
Product Name: Five Light Bathroom Lights
Glass: Rugiada

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424165
Product Name 3995TP/1464 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details