Capital Lighting, Inc. 4975B/LEAF Mini Pendants-Chain 424159

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Mini Pendant Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Mini Pendant Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
4975B/LEAF Mini Pendants-Chain - 424159 - Capital Lighting, Inc.
Columbus, OH, USA
4975B/LEAF Mini Pendants-Chain
424159
4975B/LEAF Mini Pendants-Chain 424159
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Mini Pendant Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Black
Product Name: One Light Mini Pendant
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424159
Product Name 4975B/LEAF Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details