Capital Lighting, Inc. 5026PD Sconces-Pocket 424150

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: One Light Wall Sconce Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: One Light Wall Sconce Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
5026PD Sconces-Pocket - 424150 - Capital Lighting, Inc.
Columbus, OH, USA
5026PD Sconces-Pocket
424150
5026PD Sconces-Pocket 424150
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: One Light Wall Sconce Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ponderosa
Product Name: One Light Wall Sconce
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424150
Product Name 5026PD Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details