Capital Lighting, Inc. 3272AC Sconces-Double Candle 424148

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Weight: 7 Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Weight: 7 Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
3272AC Sconces-Double Candle - 424148 - Capital Lighting, Inc.
Columbus, OH, USA
3272AC Sconces-Double Candle
424148
3272AC Sconces-Double Candle 424148
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Weight: 7 Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Copper
Weight: 7
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424148
Product Name 3272AC Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details