Capital Lighting, Inc. 3233AC Large Chandeliers-Candle 424143

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 54.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Antique Copper Weight: 80 Product Name: 15 Light Foyer Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 54.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Antique Copper Weight: 80 Product Name: 15 Light Foyer Chandelier

Suppliers

Company
Product
Description
Supplier Links
3233AC Large Chandeliers-Candle - 424143 - Capital Lighting, Inc.
Columbus, OH, USA
3233AC Large Chandeliers-Candle
424143
3233AC Large Chandeliers-Candle 424143
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 54.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Antique Copper Weight: 80 Product Name: 15 Light Foyer Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 54.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Antique Copper
Weight: 80
Product Name: 15 Light Foyer Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424143
Product Name 3233AC Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details