Capital Lighting, Inc. 3239TC/G3111 Semi-Flush Mts.-Bowl Style 424142

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toscana Product Name: Three Light Semi Flush Glass: Ecru
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toscana Product Name: Three Light Semi Flush Glass: Ecru

Suppliers

Company
Product
Description
Supplier Links
3239TC/G3111 Semi-Flush Mts.-Bowl Style - 424142 - Capital Lighting, Inc.
Columbus, OH, USA
3239TC/G3111 Semi-Flush Mts.-Bowl Style
424142
3239TC/G3111 Semi-Flush Mts.-Bowl Style 424142
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toscana Product Name: Three Light Semi Flush Glass: Ecru

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Toscana
Product Name: Three Light Semi Flush
Glass: Ecru

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424142
Product Name 3239TC/G3111 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details