Capital Lighting, Inc. 3235VO Mid. Chandeliers-Candle 424141

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Veneto Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Veneto Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
3235VO Mid. Chandeliers-Candle - 424141 - Capital Lighting, Inc.
Columbus, OH, USA
3235VO Mid. Chandeliers-Candle
424141
3235VO Mid. Chandeliers-Candle 424141
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Veneto Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Veneto
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424141
Product Name 3235VO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details