Capital Lighting, Inc. 3237TC/S47 Large Chandeliers-Candle 424140

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Toscana Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Toscana Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
3237TC/S47 Large Chandeliers-Candle - 424140 - Capital Lighting, Inc.
Columbus, OH, USA
3237TC/S47 Large Chandeliers-Candle
424140
3237TC/S47 Large Chandeliers-Candle 424140
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Toscana Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 52.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Toscana
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424140
Product Name 3237TC/S47 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details