Capital Lighting, Inc. 4183TN/S54 Sconces-Triple Candle 424139

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.50 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Sun Product Name: Three Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.50 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Sun Product Name: Three Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
4183TN/S54 Sconces-Triple Candle - 424139 - Capital Lighting, Inc.
Columbus, OH, USA
4183TN/S54 Sconces-Triple Candle
424139
4183TN/S54 Sconces-Triple Candle 424139
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.50 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Sun Product Name: Three Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 34.50
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tuscan Sun
Product Name: Three Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424139
Product Name 4183TN/S54 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details