Capital Lighting, Inc. 4282AC/FLAME Sconces-Double Glass 424138

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Bathroom Lights Glass: Flame
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Bathroom Lights Glass: Flame

Suppliers

Company
Product
Description
Supplier Links
4282AC/FLAME Sconces-Double Glass - 424138 - Capital Lighting, Inc.
Columbus, OH, USA
4282AC/FLAME Sconces-Double Glass
424138
4282AC/FLAME Sconces-Double Glass 424138
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Bathroom Lights Glass: Flame

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Copper
Product Name: Two Light Bathroom Lights
Glass: Flame

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424138
Product Name 4282AC/FLAME Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details