Capital Lighting, Inc. 4184TN/S54 Sconces-Triple Candle 424137

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.50 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Sun Product Name: Three Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.50 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Sun Product Name: Three Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
4184TN/S54 Sconces-Triple Candle - 424137 - Capital Lighting, Inc.
Columbus, OH, USA
4184TN/S54 Sconces-Triple Candle
424137
4184TN/S54 Sconces-Triple Candle 424137
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.50 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Sun Product Name: Three Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 34.50
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tuscan Sun
Product Name: Three Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424137
Product Name 4184TN/S54 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details