Capital Lighting, Inc. 4211AC/S205 Sconces-Single Glass 424133

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
4211AC/S205 Sconces-Single Glass - 424133 - Capital Lighting, Inc.
Columbus, OH, USA
4211AC/S205 Sconces-Single Glass
424133
4211AC/S205 Sconces-Single Glass 424133
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Copper
Product Name: One Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424133
Product Name 4211AC/S205 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details