Capital Lighting, Inc. 4212AC/CALC Sconces-Double Glass 424131

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Antique Copper Product Name: Two Light Wall Bracket Glass: Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Antique Copper Product Name: Two Light Wall Bracket Glass: Calcite

Suppliers

Company
Product
Description
Supplier Links
4212AC/CALC Sconces-Double Glass - 424131 - Capital Lighting, Inc.
Columbus, OH, USA
4212AC/CALC Sconces-Double Glass
424131
4212AC/CALC Sconces-Double Glass 424131
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Antique Copper Product Name: Two Light Wall Bracket Glass: Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 25
Finish: Antique Copper
Product Name: Two Light Wall Bracket
Glass: Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424131
Product Name 4212AC/CALC Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details