Capital Lighting, Inc. 4967TO/LEAF Pendants-Bowl Style 424128

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tortoise Shell Product Name: Five Light Pendant Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tortoise Shell Product Name: Five Light Pendant Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
4967TO/LEAF Pendants-Bowl Style - 424128 - Capital Lighting, Inc.
Columbus, OH, USA
4967TO/LEAF Pendants-Bowl Style
424128
4967TO/LEAF Pendants-Bowl Style 424128
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tortoise Shell Product Name: Five Light Pendant Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tortoise Shell
Product Name: Five Light Pendant
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424128
Product Name 4967TO/LEAF Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details