Capital Lighting, Inc. 4285AC/FLAME Sconces-Single Glass 424119

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Wall Bracket Glass: Flame
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Wall Bracket Glass: Flame

Suppliers

Company
Product
Description
Supplier Links
4285AC/FLAME Sconces-Single Glass - 424119 - Capital Lighting, Inc.
Columbus, OH, USA
4285AC/FLAME Sconces-Single Glass
424119
4285AC/FLAME Sconces-Single Glass 424119
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Wall Bracket Glass: Flame

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Wall Bracket
Glass: Flame

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424119
Product Name 4285AC/FLAME Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details