Capital Lighting, Inc. 4503TN/1438 Mid. Chandeliers-Glass Up 424118

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 27.50 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Tuscan Sun Product Name: Ten Light Chandelier Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 27.50 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Tuscan Sun Product Name: Ten Light Chandelier Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
4503TN/1438 Mid. Chandeliers-Glass Up - 424118 - Capital Lighting, Inc.
Columbus, OH, USA
4503TN/1438 Mid. Chandeliers-Glass Up
424118
4503TN/1438 Mid. Chandeliers-Glass Up 424118
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 27.50 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Tuscan Sun Product Name: Ten Light Chandelier Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 27.50
Bulb
Type: Medium
Qty: 10
Wattage: 100
Finish: Tuscan Sun
Product Name: Ten Light Chandelier
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424118
Product Name 4503TN/1438 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details