Capital Lighting, Inc. 4301AC/ANTQ Mini Pendants-Rod 424116

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 75.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Pendant Glass: Antique Filigree
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 75.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Pendant Glass: Antique Filigree

Suppliers

Company
Product
Description
Supplier Links
4301AC/ANTQ Mini Pendants-Rod - 424116 - Capital Lighting, Inc.
Columbus, OH, USA
4301AC/ANTQ Mini Pendants-Rod
424116
4301AC/ANTQ Mini Pendants-Rod 424116
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 75.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Pendant Glass: Antique Filigree

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 75.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Pendant
Glass: Antique Filigree

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424116
Product Name 4301AC/ANTQ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details