Capital Lighting, Inc. 4431B/1486 Sconces-Single Glass 424112

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Bracket Glass: Faux Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Bracket Glass: Faux Calcite

Suppliers

Company
Product
Description
Supplier Links
4431B/1486 Sconces-Single Glass - 424112 - Capital Lighting, Inc.
Columbus, OH, USA
4431B/1486 Sconces-Single Glass
424112
4431B/1486 Sconces-Single Glass 424112
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Bracket Glass: Faux Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Bracket
Glass: Faux Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424112
Product Name 4431B/1486 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details