Capital Lighting, Inc. 4343AC/1438 Large Chandeliers-Glass Shade 424111

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 39.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Product Name: Nine Light Chandelier Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 39.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Product Name: Nine Light Chandelier Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
4343AC/1438 Large Chandeliers-Glass Shade - 424111 - Capital Lighting, Inc.
Columbus, OH, USA
4343AC/1438 Large Chandeliers-Glass Shade
424111
4343AC/1438 Large Chandeliers-Glass Shade 424111
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 39.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Product Name: Nine Light Chandelier Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 39.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Copper
Product Name: Nine Light Chandelier
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424111
Product Name 4343AC/1438 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details