Capital Lighting, Inc. 4633HV/1239 Mid. Chandeliers-Glass Down 424104

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Havana Product Name: Three Light Dinette Glass: Neutral Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Havana Product Name: Three Light Dinette Glass: Neutral Swirl

Suppliers

Company
Product
Description
Supplier Links
4633HV/1239 Mid. Chandeliers-Glass Down - 424104 - Capital Lighting, Inc.
Columbus, OH, USA
4633HV/1239 Mid. Chandeliers-Glass Down
424104
4633HV/1239 Mid. Chandeliers-Glass Down 424104
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Havana Product Name: Three Light Dinette Glass: Neutral Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Havana
Product Name: Three Light Dinette
Glass: Neutral Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424104
Product Name 4633HV/1239 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details