Capital Lighting, Inc. 4662BZ/CALC Sconces-Single Glass 424101

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
4662BZ/CALC Sconces-Single Glass - 424101 - Capital Lighting, Inc.
Columbus, OH, USA
4662BZ/CALC Sconces-Single Glass
424101
4662BZ/CALC Sconces-Single Glass 424101
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424101
Product Name 4662BZ/CALC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details