Capital Lighting, Inc. 5185BG/STONE Sconces-Single Glass 424099

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.25 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bellagio Product Name: One Light Wall Bracket Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.25 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bellagio Product Name: One Light Wall Bracket Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
5185BG/STONE Sconces-Single Glass - 424099 - Capital Lighting, Inc.
Columbus, OH, USA
5185BG/STONE Sconces-Single Glass
424099
5185BG/STONE Sconces-Single Glass 424099
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.25 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bellagio Product Name: One Light Wall Bracket Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.25
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bellagio
Product Name: One Light Wall Bracket
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424099
Product Name 5185BG/STONE Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details