Capital Lighting, Inc. 5413AC/MICA Large Chandeliers-Drum Shade 424098

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 47.00 Length 47.00 Bulb Qty: 40 Wattage: 25 Finish: Antique Copper Product Name: 40 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 47.00 Length 47.00 Bulb Qty: 40 Wattage: 25 Finish: Antique Copper Product Name: 40 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5413AC/MICA Large Chandeliers-Drum Shade - 424098 - Capital Lighting, Inc.
Columbus, OH, USA
5413AC/MICA Large Chandeliers-Drum Shade
424098
5413AC/MICA Large Chandeliers-Drum Shade 424098
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 47.00 Length 47.00 Bulb Qty: 40 Wattage: 25 Finish: Antique Copper Product Name: 40 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 47.00
Length 47.00
Bulb
Qty: 40
Wattage: 25
Finish: Antique Copper
Product Name: 40 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424098
Product Name 5413AC/MICA Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details