Capital Lighting, Inc. 5197TN/PS106 Pendants-Bowl Style 424097

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 69.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tuscan Sun Product Name: Six Light Pendant Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 69.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tuscan Sun Product Name: Six Light Pendant Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
5197TN/PS106 Pendants-Bowl Style - 424097 - Capital Lighting, Inc.
Columbus, OH, USA
5197TN/PS106 Pendants-Bowl Style
424097
5197TN/PS106 Pendants-Bowl Style 424097
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 69.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tuscan Sun Product Name: Six Light Pendant Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 69.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Tuscan Sun
Product Name: Six Light Pendant
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424097
Product Name 5197TN/PS106 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details