Capital Lighting, Inc. 5405AC/MICA Sconces-Single Glass 424096

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.19 Extension: 4 Bulb Type: G24Q-1 Qty: 1 Wattage: 13 Finish: Antique Copper Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.19 Extension: 4 Bulb Type: G24Q-1 Qty: 1 Wattage: 13 Finish: Antique Copper Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5405AC/MICA Sconces-Single Glass - 424096 - Capital Lighting, Inc.
Columbus, OH, USA
5405AC/MICA Sconces-Single Glass
424096
5405AC/MICA Sconces-Single Glass 424096
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.19 Extension: 4 Bulb Type: G24Q-1 Qty: 1 Wattage: 13 Finish: Antique Copper Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.19
Extension: 4
Bulb
Type: G24Q-1
Qty: 1
Wattage: 13
Finish: Antique Copper
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424096
Product Name 5405AC/MICA Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details