Capital Lighting, Inc. 5412AC/SILK Large Chandeliers-Candle 424095

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 20 Wattage: 25 Finish: Antique Copper Product Name: 20 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 20 Wattage: 25 Finish: Antique Copper Product Name: 20 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5412AC/SILK Large Chandeliers-Candle - 424095 - Capital Lighting, Inc.
Columbus, OH, USA
5412AC/SILK Large Chandeliers-Candle
424095
5412AC/SILK Large Chandeliers-Candle 424095
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 20 Wattage: 25 Finish: Antique Copper Product Name: 20 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 36.50
Length 36.50
Bulb
Type: Candelabra
Qty: 20
Wattage: 25
Finish: Antique Copper
Product Name: 20 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424095
Product Name 5412AC/SILK Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details