Capital Lighting, Inc. 5407AC/MICA Island/Pool Table-2 Light Bar 424093

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.50 Length 34.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Copper Product Name: Ten Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.50 Length 34.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Copper Product Name: Ten Light Island Light

Suppliers

Company
Product
Description
Supplier Links
5407AC/MICA Island/Pool Table-2 Light Bar - 424093 - Capital Lighting, Inc.
Columbus, OH, USA
5407AC/MICA Island/Pool Table-2 Light Bar
424093
5407AC/MICA Island/Pool Table-2 Light Bar 424093
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.50 Length 34.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Copper Product Name: Ten Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 34.50
Length 34.50
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Antique Copper
Product Name: Ten Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424093
Product Name 5407AC/MICA Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details