Capital Lighting, Inc. 5409AC/MICA Pendants-Drum Shade 424090

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Oval Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Oval Chandelier

Suppliers

Company
Product
Description
Supplier Links
5409AC/MICA Pendants-Drum Shade - 424090 - Capital Lighting, Inc.
Columbus, OH, USA
5409AC/MICA Pendants-Drum Shade
424090
5409AC/MICA Pendants-Drum Shade 424090
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Oval Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Copper
Product Name: Four Light Oval Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424090
Product Name 5409AC/MICA Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details