Capital Lighting, Inc. 5524FE/1350 Bathroom Fixtures-Four Lights 424077

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Feldspar Product Name: Four Light Bathroom Lights Glass: Waterfall
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Feldspar Product Name: Four Light Bathroom Lights Glass: Waterfall

Suppliers

Company
Product
Description
Supplier Links
5524FE/1350 Bathroom Fixtures-Four Lights - 424077 - Capital Lighting, Inc.
Columbus, OH, USA
5524FE/1350 Bathroom Fixtures-Four Lights
424077
5524FE/1350 Bathroom Fixtures-Four Lights 424077
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Feldspar Product Name: Four Light Bathroom Lights Glass: Waterfall

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 11.50
Extension: 9.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Feldspar
Product Name: Four Light Bathroom Lights
Glass: Waterfall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424077
Product Name 5524FE/1350 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details