Capital Lighting, Inc. 5553AC/PEARL Bathroom Fixtures-Three Lights 424073

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Bathroom Lights Glass: Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Bathroom Lights Glass: Pearl

Suppliers

Company
Product
Description
Supplier Links
5553AC/PEARL Bathroom Fixtures-Three Lights - 424073 - Capital Lighting, Inc.
Columbus, OH, USA
5553AC/PEARL Bathroom Fixtures-Three Lights
424073
5553AC/PEARL Bathroom Fixtures-Three Lights 424073
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Bathroom Lights Glass: Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 11.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Product Name: Three Light Bathroom Lights
Glass: Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424073
Product Name 5553AC/PEARL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details