Capital Lighting, Inc. 5555AC/ANTQ Sconces-Pocket 424071

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Extension: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Wall Sconce Glass: Antique Filigree
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Extension: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Wall Sconce Glass: Antique Filigree

Suppliers

Company
Product
Description
Supplier Links
5555AC/ANTQ Sconces-Pocket - 424071 - Capital Lighting, Inc.
Columbus, OH, USA
5555AC/ANTQ Sconces-Pocket
424071
5555AC/ANTQ Sconces-Pocket 424071
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Extension: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Wall Sconce Glass: Antique Filigree

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.50
Extension: 5.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Wall Sconce
Glass: Antique Filigree

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424071
Product Name 5555AC/ANTQ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details