Capital Lighting, Inc. 6153SN Pendants-Bowl Style 424068

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Pendant Glass: Clear Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Pendant Glass: Clear Bubble

Suppliers

Company
Product
Description
Supplier Links
6153SN Pendants-Bowl Style - 424068 - Capital Lighting, Inc.
Columbus, OH, USA
6153SN Pendants-Bowl Style
424068
6153SN Pendants-Bowl Style 424068
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Pendant Glass: Clear Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 35.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Product Name: Five Light Pendant
Glass: Clear Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424068
Product Name 6153SN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details