Capital Lighting, Inc. 5801BZ Island/Pool Table-4 Light + 424067

Description
PRODUCT DETAILS / SPECS Width/Dia: 59.50 Height: 72.00 Length 72.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Island Light Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 59.50 Height: 72.00 Length 72.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Island Light Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
5801BZ Island/Pool Table-4 Light + - 424067 - Capital Lighting, Inc.
Columbus, OH, USA
5801BZ Island/Pool Table-4 Light +
424067
5801BZ Island/Pool Table-4 Light + 424067
PRODUCT DETAILS / SPECS Width/Dia: 59.50 Height: 72.00 Length 72.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Island Light Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 59.50
Height: 72.00
Length 72.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Island Light
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424067
Product Name 5801BZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details