Capital Lighting, Inc. 5804BZ Foyer/Hall Lanterns-Glass w/Frame 424063

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 66.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Foyer Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 66.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Foyer Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
5804BZ Foyer/Hall Lanterns-Glass w/Frame - 424063 - Capital Lighting, Inc.
Columbus, OH, USA
5804BZ Foyer/Hall Lanterns-Glass w/Frame
424063
5804BZ Foyer/Hall Lanterns-Glass w/Frame 424063
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 66.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Foyer Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 66.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Product Name: 12 Light Foyer Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424063
Product Name 5804BZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details