Capital Lighting, Inc. 6099TP-2/CALC Mid. Chandeliers-Pillar Candle 424062

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Tawny Port with Brass Accents Product Name: Five Light Chandelier Glass: Antique Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Tawny Port with Brass Accents Product Name: Five Light Chandelier Glass: Antique Linen

Suppliers

Company
Product
Description
Supplier Links
6099TP-2/CALC Mid. Chandeliers-Pillar Candle - 424062 - Capital Lighting, Inc.
Columbus, OH, USA
6099TP-2/CALC Mid. Chandeliers-Pillar Candle
424062
6099TP-2/CALC Mid. Chandeliers-Pillar Candle 424062
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Tawny Port with Brass Accents Product Name: Five Light Chandelier Glass: Antique Linen

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 40
Finish: Tawny Port with Brass Accents
Product Name: Five Light Chandelier
Glass: Antique Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424062
Product Name 6099TP-2/CALC Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details