Capital Lighting, Inc. 5673TP/PS11 Mid. Chandeliers-Glass Up 424049

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Tawny Port Product Name: Five Light Chandelier Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Tawny Port Product Name: Five Light Chandelier Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
5673TP/PS11 Mid. Chandeliers-Glass Up - 424049 - Capital Lighting, Inc.
Columbus, OH, USA
5673TP/PS11 Mid. Chandeliers-Glass Up
424049
5673TP/PS11 Mid. Chandeliers-Glass Up 424049
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Tawny Port Product Name: Five Light Chandelier Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 40
Finish: Tawny Port
Product Name: Five Light Chandelier
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424049
Product Name 5673TP/PS11 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details