Capital Lighting, Inc. 5697AC/ANTQ Large Chandeliers-Glass Shade 424046

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Product Name: Nine Light Chandelier Glass: Antique Filigree
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Product Name: Nine Light Chandelier Glass: Antique Filigree

Suppliers

Company
Product
Description
Supplier Links
5697AC/ANTQ Large Chandeliers-Glass Shade - 424046 - Capital Lighting, Inc.
Columbus, OH, USA
5697AC/ANTQ Large Chandeliers-Glass Shade
424046
5697AC/ANTQ Large Chandeliers-Glass Shade 424046
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Product Name: Nine Light Chandelier Glass: Antique Filigree

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 40.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Copper
Product Name: Nine Light Chandelier
Glass: Antique Filigree

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424046
Product Name 5697AC/ANTQ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details