Capital Lighting, Inc. 5794BZ Bathroom Fixtures-Four Lights 424042

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.62 Extension: 7.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Bathroom Lights Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.62 Extension: 7.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Bathroom Lights Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
5794BZ Bathroom Fixtures-Four Lights - 424042 - Capital Lighting, Inc.
Columbus, OH, USA
5794BZ Bathroom Fixtures-Four Lights
424042
5794BZ Bathroom Fixtures-Four Lights 424042
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.62 Extension: 7.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Bathroom Lights Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 13.62
Extension: 7.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Bathroom Lights
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424042
Product Name 5794BZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details