Capital Lighting, Inc. 5793BZ Bathroom Fixtures-Three Lights 424040

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.62 Extension: 7.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Bathroom Lights Glass: Clear Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.62 Extension: 7.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Bathroom Lights Glass: Clear Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5793BZ Bathroom Fixtures-Three Lights - 424040 - Capital Lighting, Inc.
Columbus, OH, USA
5793BZ Bathroom Fixtures-Three Lights
424040
5793BZ Bathroom Fixtures-Three Lights 424040
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.62 Extension: 7.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Bathroom Lights Glass: Clear Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.62
Extension: 7.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Bathroom Lights
Glass: Clear
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424040
Product Name 5793BZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details