Capital Lighting, Inc. 6195SN Semi-Flush Mts.-Bowl Style 424037

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Semi Flush Glass: Clear Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Semi Flush Glass: Clear Bubble

Suppliers

Company
Product
Description
Supplier Links
6195SN Semi-Flush Mts.-Bowl Style - 424037 - Capital Lighting, Inc.
Columbus, OH, USA
6195SN Semi-Flush Mts.-Bowl Style
424037
6195SN Semi-Flush Mts.-Bowl Style 424037
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Semi Flush Glass: Clear Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Semi Flush
Glass: Clear Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424037
Product Name 6195SN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details