Capital Lighting, Inc. 9298AC-PL Exterior -Post/Pier Head 424029

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: G24Q-3 Qty: 1 Wattage: 26 Finish: Antique Copper Product Name: One Light Outdoor Post / Pier Mount Glass: Amber Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: G24Q-3 Qty: 1 Wattage: 26 Finish: Antique Copper Product Name: One Light Outdoor Post / Pier Mount Glass: Amber Etched

Suppliers

Company
Product
Description
Supplier Links
9298AC-PL Exterior -Post/Pier Head - 424029 - Capital Lighting, Inc.
Columbus, OH, USA
9298AC-PL Exterior -Post/Pier Head
424029
9298AC-PL Exterior -Post/Pier Head 424029
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: G24Q-3 Qty: 1 Wattage: 26 Finish: Antique Copper Product Name: One Light Outdoor Post / Pier Mount Glass: Amber Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: G24Q-3
Qty: 1
Wattage: 26
Finish: Antique Copper
Product Name: One Light Outdoor Post / Pier Mount
Glass: Amber Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424029
Product Name 9298AC-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details