Capital Lighting, Inc. 9020WT Exterior -Wall Mt./Flush 424017

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.25 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Walnut Product Name: One Light Outdoor Porch Light Glass: Antique White
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.25 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Walnut Product Name: One Light Outdoor Porch Light Glass: Antique White

Suppliers

Company
Product
Description
Supplier Links
9020WT Exterior -Wall Mt./Flush - 424017 - Capital Lighting, Inc.
Columbus, OH, USA
9020WT Exterior -Wall Mt./Flush
424017
9020WT Exterior -Wall Mt./Flush 424017
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.25 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Walnut Product Name: One Light Outdoor Porch Light Glass: Antique White

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.25
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Walnut
Product Name: One Light Outdoor Porch Light
Glass: Antique White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424017
Product Name 9020WT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details