Capital Lighting, Inc. 9295AC-PL Exterior -Hanging 424008

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: G24Q-2 Qty: 1 Wattage: 18 Finish: Antique Copper Product Name: One Light Outdoor Pendant Light Glass: Amber Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: G24Q-2 Qty: 1 Wattage: 18 Finish: Antique Copper Product Name: One Light Outdoor Pendant Light Glass: Amber Etched

Suppliers

Company
Product
Description
Supplier Links
9295AC-PL Exterior -Hanging - 424008 - Capital Lighting, Inc.
Columbus, OH, USA
9295AC-PL Exterior -Hanging
424008
9295AC-PL Exterior -Hanging 424008
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: G24Q-2 Qty: 1 Wattage: 18 Finish: Antique Copper Product Name: One Light Outdoor Pendant Light Glass: Amber Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Bulb
Type: G24Q-2
Qty: 1
Wattage: 18
Finish: Antique Copper
Product Name: One Light Outdoor Pendant Light
Glass: Amber Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424008
Product Name 9295AC-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details