Capital Lighting, Inc. 9232BB Exterior -Wall Mount 424006

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Wall Lantern Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Wall Lantern Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9232BB Exterior -Wall Mount - 424006 - Capital Lighting, Inc.
Columbus, OH, USA
9232BB Exterior -Wall Mount
424006
9232BB Exterior -Wall Mount 424006
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Wall Lantern Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Extension: 14.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Outdoor Wall Lantern
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424006
Product Name 9232BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details