Capital Lighting, Inc. 9235BB Exterior -Hanging 424001

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Hanging Lantern Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Hanging Lantern Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9235BB Exterior -Hanging - 424001 - Capital Lighting, Inc.
Columbus, OH, USA
9235BB Exterior -Hanging
424001
9235BB Exterior -Hanging 424001
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Hanging Lantern Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Outdoor Hanging Lantern
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424001
Product Name 9235BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details