Capital Lighting, Inc. 10076/3FI Mini Pendants-3 Light Cluster 423686

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Fuschia Pendant UPC: 748119010557 Category: Pendant Glass: Fuschia
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Fuschia Pendant UPC: 748119010557 Category: Pendant Glass: Fuschia

Suppliers

Company
Product
Description
Supplier Links
10076/3FI Mini Pendants-3 Light Cluster - 423686 - Capital Lighting, Inc.
Columbus, OH, USA
10076/3FI Mini Pendants-3 Light Cluster
423686
10076/3FI Mini Pendants-3 Light Cluster 423686
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Fuschia Pendant UPC: 748119010557 Category: Pendant Glass: Fuschia

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Fuschia Pendant
UPC: 748119010557
Category: Pendant
Glass: Fuschia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423686
Product Name 10076/3FI Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details