Capital Lighting, Inc. 10076/3L-SBI Island/Pool Table-3 Light Bar 423682

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Storm Blue Pendant UPC: 748119010601 Category: Pendant Glass: Storm Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Storm Blue Pendant UPC: 748119010601 Category: Pendant Glass: Storm Blue

Suppliers

Company
Product
Description
Supplier Links
10076/3L-SBI Island/Pool Table-3 Light Bar - 423682 - Capital Lighting, Inc.
Columbus, OH, USA
10076/3L-SBI Island/Pool Table-3 Light Bar
423682
10076/3L-SBI Island/Pool Table-3 Light Bar 423682
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Storm Blue Pendant UPC: 748119010601 Category: Pendant Glass: Storm Blue

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 14
Product Name: Three Light Storm Blue Pendant
UPC: 748119010601
Category: Pendant
Glass: Storm Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423682
Product Name 10076/3L-SBI Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details