Capital Lighting, Inc. 10076/3L-FI Island/Pool Table-3 Light Bar 423681

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Fuschia Pendant UPC: 748119010588 Category: Pendant Glass: Fuschia
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Fuschia Pendant UPC: 748119010588 Category: Pendant Glass: Fuschia

Suppliers

Company
Product
Description
Supplier Links
10076/3L-FI Island/Pool Table-3 Light Bar - 423681 - Capital Lighting, Inc.
Columbus, OH, USA
10076/3L-FI Island/Pool Table-3 Light Bar
423681
10076/3L-FI Island/Pool Table-3 Light Bar 423681
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Fuschia Pendant UPC: 748119010588 Category: Pendant Glass: Fuschia

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 14
Product Name: Three Light Fuschia Pendant
UPC: 748119010588
Category: Pendant
Glass: Fuschia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423681
Product Name 10076/3L-FI Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details