Capital Lighting, Inc. 10076/3L-GI Island/Pool Table-3 Light Bar 423680

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Golden Pendant UPC: 748119010595 Category: Pendant Glass: Golden
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Golden Pendant UPC: 748119010595 Category: Pendant Glass: Golden

Suppliers

Company
Product
Description
Supplier Links
10076/3L-GI Island/Pool Table-3 Light Bar - 423680 - Capital Lighting, Inc.
Columbus, OH, USA
10076/3L-GI Island/Pool Table-3 Light Bar
423680
10076/3L-GI Island/Pool Table-3 Light Bar 423680
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Golden Pendant UPC: 748119010595 Category: Pendant Glass: Golden

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 14
Product Name: Three Light Golden Pendant
UPC: 748119010595
Category: Pendant
Glass: Golden

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423680
Product Name 10076/3L-GI Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details